PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz ~ 1MHz 14-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190072-ISL6549CBZ
Packaging: Tube
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6549
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Switching Frequency: 150kHz ~ 1MHz
IC REG DL BUCK/LNR SYNC 14SOIC
Switching Controllers SINGLE 12V SUPPLY DLG 14LD N
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz ~ 1MHz 14-SOIC
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz ~ 1MHz 14-SOIC
SWITCHING CONTROLLER, VOLTAGE-MO
SWITCHING CONTROLLER, VOLTAGE-MO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6549CBZ-ND | 1190072-ISL6549CBZ | ISL6549CBZ | ISL6549CBZ | ISL6549CBZ | ISL6549CBZ | ISL6549CBZ | ISL6549CBZ |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6549CBZ | PMIC - Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Special Features | Multiple Outputs | Multiple Outputs |