Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6529ACB-T ISL6529ACB-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921928-ISL6529ACB-T Operating Temperature Range: 0°C ~ 70°C Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6529 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921928-ISL6529ACB-T Operating Temperature Range: 0°C ~ 70°C Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6529 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6529ACB-T - 921928-ISL6529ACB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6529ACB-T
921928-ISL6529ACB-T
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6529ACB-T 921928-ISL6529ACB-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921928-ISL6529ACB-T Operating Temperature Range: 0°C ~ 70°C Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6529 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921928-ISL6529ACB-T
Operating Temperature Range: 0°C ~ 70°C
Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6529
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - ISL6529ACB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
ISL6529ACB-T
PMIC - Voltage Regulators - Linear + Switching ISL6529ACB-T
IC REG DL BUCK/LNR SYNC 14SOIC

IC REG DL BUCK/LNR SYNC 14SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - ISL6529ACB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
ISL6529ACB-T
Voltage Regulators - Linear + Switching ISL6529ACB-T
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 14-SOIC

PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 14-SOIC

Buy Now Datasheet
Voltage Regulators - Linear + Switching - ISL6529ACB-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
ISL6529ACB-T
Voltage Regulators - Linear + Switching ISL6529ACB-T
IC REG DL BUCK/LNR SYNC 14SOIC

IC REG DL BUCK/LNR SYNC 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 921928-ISL6529ACB-T ISL6529ACB-T ISL6529ACB-T ISL6529ACB-T
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6529ACB-T PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Package Type SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete Removed; Obsolete
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3335ARM-2.5-RL7 - 860310-ADP3335ARM-2.5-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details