Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190149-ISL6721AARZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Control Features: Current Limit, Frequency Control, Power Good, Soft Start
Supply Voltage: 9V ~ 18V
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VFQFN Exposed Pad
Duty Cycle (Maximum): 75%
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6721A
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Switching Frequency: Up to 1MHz
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
Switching Controllers FLEXIBLE SINGLE END CUR MODE PWM
IC REG CTRLR BOOST/FLYBACK 16QFN
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
IC REG CTRLR BOOST/FLYBACK 16QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1190149-ISL6721AARZ | ISL6721AARZ-ND | ISL6721AARZ | ISL6721AARZ | ISL6721AARZ | ISL6721AARZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6721AARZ | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback | Boost | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start | ||||
| Duty Cycle | 75 | 75 | 75 | 75 |