Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCB-T ISL6565BCB-T

Description
Manufacturer: Intersil Win Source Part Number: 070071-ISL6565BCB-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070071-ISL6565BCB-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCB-T - 070071-ISL6565BCB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCB-T
070071-ISL6565BCB-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCB-T 070071-ISL6565BCB-T
Manufacturer: Intersil Win Source Part Number: 070071-ISL6565BCB-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070071-ISL6565BCB-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 28-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6565BCB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6565BCB-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6565BCB-T
IC REG CTRLR BUCK 28SOIC

IC REG CTRLR BUCK 28SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6565BCB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6565BCB-T
DC DC Switching Controllers ISL6565BCB-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 070071-ISL6565BCB-T ISL6565BCB-T ISL6565BCB-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCB-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; 28-SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products