ISL6525CB-T -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6525CB-T
Description
SWITCHING CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6525CB-T
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
ISL6525CB-T |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
|
Special Features
|
Frequency Control, Phase Control, Power Good, Soft Start
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Sip
Efficiency
95 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Configuration / Function
Buck; Boost
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage
1.25 volts
View Details
6 suppliers
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; HTSSOP
View Details
8 suppliers