Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
Manufacturer: Intersil Corporation
Win Source Part Number: 746366-ISL6558IRZ-TK
Manufacturer Homepage: www.intersil.com/cda
Reference case: QFN20
Reference Date Code: 0818+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Switching Controllers 2-4 PHS PWM CNTRLR NO DAC 20L 5X5 MLFP
IC REG CTRLR BUCK 20QFN
IC REG CTRLR BUCK 20QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6558IRZ-TK-ND | 746366-ISL6558IRZ-TK | ISL6558IRZ-TK | ISL6558IRZ-TK | ISL6558IRZ-TK | ISL6558IRZ-TK |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6558IRZ-TK | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | |||
| fsw | 80 to 1500 kHz | 80 kHz | 80 to 1500 kHz | 80 to 1500 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Special Features | Multiple Outputs | Enable, Frequency Control, Power Good |