Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6551IBZ-T ISL6551IBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048608-ISL6551IBZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: 50kHz to 500kHz Control Features: Current Limit, Dead Time Control, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048608-ISL6551IBZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: 50kHz to 500kHz Control Features: Current Limit, Dead Time Control, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6551IBZ-T - 1048608-ISL6551IBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6551IBZ-T
1048608-ISL6551IBZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6551IBZ-T 1048608-ISL6551IBZ-T
Manufacturer: Intersil Win Source Part Number: 1048608-ISL6551IBZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: 50kHz to 500kHz Control Features: Current Limit, Dead Time Control, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048608-ISL6551IBZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: 50kHz to 500kHz
Control Features: Current Limit, Dead Time Control, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - ISL6551IBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6551IBZ-T
DC DC Switching Controllers ISL6551IBZ-T
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-SOIC

Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6551IBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6551IBZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6551IBZ-T
IC REG CTRLR FULL-BRIDGE 28SOIC

IC REG CTRLR FULL-BRIDGE 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1048608-ISL6551IBZ-T ISL6551IBZ-T ISL6551IBZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6551IBZ-T DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Full-Bridge
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 28-SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Dead Time Control, Enable, Soft Start Internal Current Limit; Current Limit, Dead Time Control, Enable, Soft Start
fsw 50 to 500 kHz 50 to 500 kHz 50 to 500 kHz
Unlock Full Specs
to access all available technical data