The ISL6526IR is a single synchronous buck pulse-width modulation (PWM) controller designed to drive N-Channel MOSFETs in a step-down converter configuration. It operates with input voltages ranging from 3.3V to 5V and can regulate output voltages as low as 0.8V with a tolerance of ±1.5% across temperature and line voltage variations. The device features a simple single-loop voltage-mode control, which enhances design efficiency and reduces complexity. The ISL6526IR includes a high-bandwidth error amplifier with a 15MHz gain-bandwidth product and a slew rate of 6V/Oºs, enabling fast transient response and a full duty cycle range of 0% to 100%. It incorporates lossless, programmable overcurrent protection by monitoring the rDS(ON) of the upper MOSFET, eliminating the need for a current sense resistor and improving overall efficiency. This controller is available in a 16-lead, 5x5 QFN package, which is compliant with JEDEC standards and offers a compact footprint for improved PCB efficiency. The ISL6526IR is suitable for various applications, including power supplies for microprocessors, embedded controllers, and low-voltage distributed power supplies.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
IC REG CTRLR BUCK 16QFN
SWITCHING CONTROLLER
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6526IR | ISL6526IR | ISL6526IR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | Other; 16-VQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| VIN | 2.97 to 3.63 volts | 2.97 to 3.63 volts |