Switching Regulator, Voltage-mode, 200kHz Switching Freq-Max, PQCC16
Manufacturer: Intersil
Win Source Part Number: 131664-ISL6522CRZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-QFN-EP (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
Switching Controllers VER OF ISL6522CR
IC REG CTRLR BUCK 16QFN
SWITCHING CONTROLLER, VOLTAGE-MO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6522CRZ | 131664-ISL6522CRZ | ISL6522CRZ-ND | ISL6522CRZ | ISL6522CRZ | ISL6522CRZ | ISL6522CRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522CRZ | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | |
| Package Type | Other; QFN | Other; 16-QFN-EP (5x5) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| Life Cycle Stage | Active | Maturity; Active | Active | Active | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Soft Start | Synchronous Rectification | Enable, Frequency Control, Phase Control, Soft Start |