Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
Manufacturer: Intersil
Win Source Part Number: 123992-ISL6522IRZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
Switching Controllers VER OF ISL6522IR-T
IC REG CTRLR BUCK 16QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6522IRZ-T-ND | 123992-ISL6522IRZ-T | ISL6522IRZ-T | ISL6522IRZ-T | ISL6522IRZ-T | ISL6522IRZ-T | ISL6522IRZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522IRZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-QFN-EP (5x5) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Soft Start | Enable, Frequency Control, Phase Control, Soft Start | ||||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |