Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 805006-ISL6569CBZ-T
Packaging: Reel
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 80kHz ~ 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Output Phases: 2
Clock Sync: No
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-SOIC
Duty Cycle (Maximum): 75%
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ISL6569
Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SOIC
SWITCHING CONTROLLER
IC REG CTRLR BUCK 24SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805006-ISL6569CBZ-T | ISL6569CBZ-T | ISL6569CBZ-T | ISL6569CBZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6569CBZ-T | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | SOIC; Other; 24-SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | Removed | |
| Special Features | Internal Current Limit; Multiple Outputs; Current Limit, Enable, Frequency Control, Power Good | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good |