Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ ISL6559CRZ

Description
Manufacturer: Intersil Win Source Part Number: 121674-ISL6559CRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 121674-ISL6559CRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ - 121674-ISL6559CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ
121674-ISL6559CRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ 121674-ISL6559CRZ
Manufacturer: Intersil Win Source Part Number: 121674-ISL6559CRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 121674-ISL6559CRZ
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6559CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6559CRZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6559CRZ
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6559CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6559CRZ
DC DC Switching Controllers ISL6559CRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - ISL6559CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6559CRZ
DC DC Switching Controllers ISL6559CRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6559CRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6559CRZ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6559CRZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 121674-ISL6559CRZ ISL6559CRZ ISL6559CRZ ISL6559CRZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Internal Current Limit; Multiple Outputs; Current Limit, Enable, Frequency Control, Power Good Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672637 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details