Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
IC REG CTRLR BUCK 20QFN
Switching Controllers W/ANNEAL 2-4 PHS PWM CNTRLR NO DAC 20L5X5
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6558IRZA-TK-ND | ISL6558IRZA-TK | ISL6558IRZA-TK | ISL6558IRZA-TK |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | ||
| fsw | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable, Frequency Control, Power Good |