Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACV-T ISL6565ACV-T

Description
Manufacturer: Intersil Win Source Part Number: 070069-ISL6565ACV-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070069-ISL6565ACV-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACV-T - 070069-ISL6565ACV-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACV-T
070069-ISL6565ACV-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACV-T 070069-ISL6565ACV-T
Manufacturer: Intersil Win Source Part Number: 070069-ISL6565ACV-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070069-ISL6565ACV-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 28-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - ISL6565ACV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6565ACV-T
DC DC Switching Controllers ISL6565ACV-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6565ACV-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6565ACV-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6565ACV-T
IC REG CTRLR BUCK 28TSSOP

IC REG CTRLR BUCK 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 070069-ISL6565ACV-T ISL6565ACV-T ISL6565ACV-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACV-T DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SSOP; Other; 28-TSSOP SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR-5 - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
Switching Regulators - 2222776 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers