Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6526ACBZ-T ISL6526ACBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048591-ISL6526ACBZ- T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048591-ISL6526ACBZ- T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6526ACBZ-T - 1048591-ISL6526ACBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6526ACBZ-T
1048591-ISL6526ACBZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6526ACBZ-T 1048591-ISL6526ACBZ-T
Manufacturer: Intersil Win Source Part Number: 1048591-ISL6526ACBZ- T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048591-ISL6526ACBZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6526ACBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6526ACBZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6526ACBZ-T
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6526ACBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6526ACBZ-T
DC DC Switching Controllers ISL6526ACBZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1048591-ISL6526ACBZ-T ISL6526ACBZ-T ISL6526ACBZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6526ACBZ-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
Unlock Full Specs
to access all available technical data

Similar Products

LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 111-3050PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers