Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCRZ ISL6565BCRZ

Description
Manufacturer: Intersil Win Source Part Number: 131482-ISL6565BCRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 131482-ISL6565BCRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCRZ - 131482-ISL6565BCRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCRZ
131482-ISL6565BCRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCRZ 131482-ISL6565BCRZ
Manufacturer: Intersil Win Source Part Number: 131482-ISL6565BCRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 131482-ISL6565BCRZ
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 28-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - ISL6565BCRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6565BCRZ
DC DC Switching Controllers ISL6565BCRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6565BCRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6565BCRZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6565BCRZ
IC REG CTRLR BUCK 28QFN

IC REG CTRLR BUCK 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 131482-ISL6565BCRZ ISL6565BCRZ ISL6565BCRZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCRZ DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 28-QFN (5x5) Other; 28-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222778P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
Power Management IC - 748-ICE3DS01LG - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
fsw 110 kHz
Duty Cycle 72
View Details