Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6527ACBZ-T ISL6527ACBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777395-ISL6527ACBZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Supply Voltage: 2.97 V ~ 3.63 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL6527A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ISL6527AIBZ; ISL6527AIB; ISL6527AIB-T; ISL6527AIBZ-T; Introduction Date: April 12, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777395-ISL6527ACBZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Supply Voltage: 2.97 V ~ 3.63 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL6527A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ISL6527AIBZ; ISL6527AIB; ISL6527AIB-T; ISL6527AIBZ-T; Introduction Date: April 12, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6527ACBZ-T - 777395-ISL6527ACBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6527ACBZ-T
777395-ISL6527ACBZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6527ACBZ-T 777395-ISL6527ACBZ-T
Manufacturer: Intersil Win Source Part Number: 777395-ISL6527ACBZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Supply Voltage: 2.97 V ~ 3.63 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL6527A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ISL6527AIBZ; ISL6527AIB; ISL6527AIB-T; ISL6527AIBZ-T; Introduction Date: April 12, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 777395-ISL6527ACBZ-T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Supply Voltage: 2.97 V ~ 3.63 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: ISL6527A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): ISL6527AIBZ; ISL6527AIB; ISL6527AIB-T; ISL6527AIBZ-T;
Introduction Date: April 12, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
DC DC Switching Controllers - ISL6527ACBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6527ACBZ-T
DC DC Switching Controllers ISL6527ACBZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6527ACBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6527ACBZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6527ACBZ-T
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 777395-ISL6527ACBZ-T ISL6527ACBZ-T ISL6527ACBZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6527ACBZ-T DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
fsw 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1883380P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details