Manufacturer: Intersil
Win Source Part Number: 135504-ISL6565BCV
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 28-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 135504-ISL6565BCV | ISL6565BCV | ISL6565BCV | ISL6565BCV |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565BCV | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | SSOP; Other; 28-TSSOP | SSOP | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Enable, Frequency Control, Power Good | Enable, Frequency Control, Power Good |