Renesas Electronics Corporation DC DC Switching Controllers ISL6567CRZ-T

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL6567CRZ-T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL6567CRZ-T-ND
DC DC Switching Controllers ISL6567CRZ-T-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6567CRZ-T - 1048627-ISL6567CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6567CRZ-T
1048627-ISL6567CRZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6567CRZ-T 1048627-ISL6567CRZ-T
Manufacturer: Intersil Win Source Part Number: 1048627-ISL6567CRZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 2MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 66% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-QFN-EP (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048627-ISL6567CRZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 66%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-QFN-EP (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6567CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6567CRZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6567CRZ-T
IC REG CTRLR BUCK 24QFN

IC REG CTRLR BUCK 24QFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6567CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6567CRZ-T
DC DC Switching Controllers ISL6567CRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6567CRZ-T
Switching Controllers ISL6567CRZ-T
Switching Controllers W/ANL 24L 4X4 2 PHS BUCK PWM CONT W/INGR

Switching Controllers W/ANL 24L 4X4 2 PHS BUCK PWM CONT W/INGR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6567CRZ-T-ND 1048627-ISL6567CRZ-T ISL6567CRZ-T ISL6567CRZ-T ISL6567CRZ-T
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6567CRZ-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 24-VFQFN Exposed Pad Other; 24-QFN-EP (4x4) Other; 24-VFQFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start Enable, Frequency Control, Soft Start
fsw 200 to 2000 kHz 200 to 2000 kHz 200 to 2000 kHz 200 to 2000 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data