Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 018020-ISL6558CBZA
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers W/ANNEAL 16LD N 2-4 PHS PWM BUCK CNTRLR
IC REG CTRLR BUCK 16SOIC
SWITCHING CONTROLLER, VOLTAGE-MO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6558CBZA-ND | 018020-ISL6558CBZA | ISL6558CBZA | ISL6558CBZA | ISL6558CBZA | ISL6558CBZA |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6558CBZA | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| fsw | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal |