Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190066-ISL6545CRZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable
Supply Voltage: 4.5V ~ 14.4V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6545
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Switching Frequency: 300kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
IC REG CTRLR BUCK 10DFN
Switching Controllers 10LD 3X3 SYNC PWM BUCK CNTRLR 300KH
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1190066-ISL6545CRZ | ISL6545CRZ | ISL6545CRZ | ISL6545CRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6545CRZ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable | Internal Current Limit; Current Limit, Enable | ||
| fsw | 300 kHz | 300 kHz | 300 kHz |