SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
IC REG CTRLR BUCK 28SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6565BCB | ISL6565BCB | ISL6565BCB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| VIN | 4.75 to 5.25 volts | 4.75 to 5.25 volts | |
| fsw | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz |