Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6527IR-ND | ISL6527IR | ISL6527IR | ISL6527IR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Phase Control | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |