Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
IC REG CTRLR BUCK 14TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6522CVZ-ND | ISL6522CVZ | ISL6522CVZ | ISL6522CVZ |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Soft Start | ||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |