The ISL6551ABZ is a zero voltage switching (ZVS) full-bridge PWM controller designed for isolated power systems, capable of operating at frequencies up to 1MHz. It features a current mode control that enhances efficiency while minimizing electromagnetic interference (EMI). The controller includes high current high-side and low-side totem-pole drivers, which eliminate the need for additional external drivers for moderate gate capacitance applications. Key functionalities include programmable soft-start, adjustable resonant delay for ZVS, leading edge blanking, and dead time control. It also supports cycle-by-cycle peak current limiting and fast short-circuit protection in hiccup mode. The device is equipped with a precision bandgap reference and an error amplifier with a bandwidth of 10MHz for feedback loop compensation. The ISL6551ABZ is suitable for applications such as full-bridge and push-pull converters, as well as power supplies for high-end microprocessors and telecom/datacom systems. It is housed in a 28-lead SOIC package and is RoHS compliant. The part number ISL6551ABZ is no longer available, with the recommended replacements being ISL6551IBZ and ISL6551IBZ-T.
Manufacturer: Intersil
Win Source Part Number: 1048606-ISL6551ABZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: 50kHz to 500kHz
Control Features: Current Limit, Dead Time Control, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 28-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG CTRLR FULL-BRIDGE 28SOIC
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-SOIC
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-SOIC
IC REG CTRLR FULL-BRIDGE 28SOIC
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1048606-ISL6551ABZ | 391-ISL6551ABZ | ISL6551ABZ | ISL6551ABZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6551ABZ | IC REG CTRLR FULL-BRIDGE 28SOIC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Full-Bridge | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; 28-SOIC | SOIC; Other; SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Dead Time Control, Enable, Soft Start | Internal Current Limit; Current Limit, Dead Time Control, Enable, Soft Start |