Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACVZ-T ISL6565ACVZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070070-ISL6565ACVZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070070-ISL6565ACVZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACVZ-T - 070070-ISL6565ACVZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACVZ-T
070070-ISL6565ACVZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACVZ-T 070070-ISL6565ACVZ-T
Manufacturer: Intersil Win Source Part Number: 070070-ISL6565ACVZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070070-ISL6565ACVZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 28-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6565ACVZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6565ACVZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6565ACVZ-T
IC REG CTRLR BUCK 28TSSOP

IC REG CTRLR BUCK 28TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6565ACVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6565ACVZ-T
DC DC Switching Controllers ISL6565ACVZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP

Buy Now Datasheet
DC DC Switching Controllers - ISL6565ACVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6565ACVZ-T
DC DC Switching Controllers ISL6565ACVZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6565ACVZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6565ACVZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6565ACVZ-T
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 070070-ISL6565ACVZ-T ISL6565ACVZ-T ISL6565ACVZ-T ISL6565ACVZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACVZ-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SSOP; Other; 28-TSSOP SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM21305SQ/S7002839 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Active
View Details
2 suppliers
Voltage Regulators - 2412869P - RS Components, Ltd.
Specs
IOUT 0.3000 amps
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details