PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 1MHz 24-TSSOP-EP
IC REG TRP BK/LNR SYNC 24EPTSSOP Product overview: ISL6534CV-TR5229 from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CV-TR5229
IC REG TRP BK/LNR SYNC 24EPTSSOP
IC REG TRP BK/LNR SYNC 24EPTSSOP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 1MHz 24-TSSOP-EP
IC REG TRP BK/LNR SYNC 24EPTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6534CV-TR5229-ND | 776-ISL6534CV-TR5229 | ISL6534CV-TR5229 | ISL6534CV-TR5229 | ISL6534CV-TR5229 | ISL6534CV-TR5229 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; Tape & Reel (TR) | Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Special Features | Multiple Outputs |