IC REG CTRLR BUCK 32QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6569ACRZ-T | ISL6569ACRZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | |
| fsw | 80 to 1000 kHz | 80 to 1000 kHz |
| Duty Cycle | 75 | 75 |
| Output Voltage Type | Fixed; PWM Signal |