IC REG CTRLR BUCK 24SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SOIC
SWITCHING CONTROLLER
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6557ACBZ | ISL6557ACBZ | ISL6557ACBZ |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Power Good | ||
| fsw | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz |
| Duty Cycle | 75 | 75 | |
| Output Voltage Type | Fixed; PWM Signal |