Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers ISL6560CBZ-T

Description
Win Source Part Number: 1151912-ISL6560CBZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: Up to 2MHz Control Features: Frequency Control, Power Good Number of Outputs: 2 Output Configuration: Positive Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 10.8V ~ 13.2V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6560 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1151912-ISL6560CBZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: Up to 2MHz Control Features: Frequency Control, Power Good Number of Outputs: 2 Output Configuration: Positive Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 10.8V ~ 13.2V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6560 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1151912-ISL6560CBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1151912-ISL6560CBZ-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1151912-ISL6560CBZ-T
Win Source Part Number: 1151912-ISL6560CBZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: Up to 2MHz Control Features: Frequency Control, Power Good Number of Outputs: 2 Output Configuration: Positive Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 10.8V ~ 13.2V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6560 Product Status: Obsolete

Win Source Part Number: 1151912-ISL6560CBZ-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2MHz
Control Features: Frequency Control, Power Good
Number of Outputs: 2
Output Configuration: Positive
Output Phases: 2
Duty Cycle (Max): 50%
Clock Sync: No
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 10.8V ~ 13.2V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6560
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6560CBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6560CBZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6560CBZ-T
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6560CBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6560CBZ-T
DC DC Switching Controllers ISL6560CBZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1151912-ISL6560CBZ-T ISL6560CBZ-T ISL6560CBZ-T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Frequency Control, Power Good Frequency Control, Power Good
fsw 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM22678-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers
Switching Regulators - 1783478 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 95.5 %
View Details
Voltage Regulators - DC DC Switching Regulators - 448-111-4188PBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 35-PowerVQFN
View Details
4 suppliers