Manufacturer: Intersil
Win Source Part Number: 777408-ISL6721AARZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Frequency Control, Power Good, Soft Start
Supply Voltage: 9 V ~ 18 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: ISL6721A
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Duty Cycle (Maximum): 75%
Alternative Parts (Cross-Reference): SC4809BIMSTRT; LT1241CS8#TRPBF; LT1241CS8; LT1241CS8#PBF;
Introduction Date: February 27, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG CTRLR BOOST/FLYBACK 16QFN
IC REG CTRLR BOOST/FLYBACK 16QFN
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
IC REG CTRLR BOOST/FLYBACK 16QFN
IC REG CTRLR BOOST/FLYBACK 16QFN
Switching Controllers FLEXIBLE SINGLE END CUR MODE PWM
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 777408-ISL6721AARZ-T | 20-ISL6721AARZ-TCT-ND | ISL6721AARZ-T | ISL6721AARZ-T | ISL6721AARZ-T | ISL6721AARZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6721AARZ-T | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost, Flyback | Boost | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start | ||||
| fsw | 1000 kHz | 1000 kHz |