Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SOIC
IC REG CTRLR BUCK 24SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6569ACBZ | ISL6569ACBZ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM Signal | |
| Package Type | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| VIN | 4.75 to 5.25 volts |