Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK 24QFN
IC REG CTRLR BUCK 24QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6567CRZ-ND | ISL6567CRZ | ISL6567CRZ | ISL6567CRZ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Soft Start | ||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |