Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6549CR-T ISL6549CR-T

Description
Manufacturer: Intersil Win Source Part Number: 070052-ISL6549CR-T Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 150kHz to 1MHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (4x4) Purpose: Any Function Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 070052-ISL6549CR-T Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 150kHz to 1MHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (4x4) Purpose: Any Function Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6549CR-T is a dual-output voltage regulator designed for high-performance applications, providing both a synchronous rectified buck PWM controller and a linear regulator. It operates from a single 12V input supply, eliminating the need for a separate 5V supply. The device supports adjustable output voltages down to 0.8V and features a maximum static regulation tolerance of ±1% across line, load, and temperature variations. This regulator includes an integrated soft-start feature to control the power-up sequence and monitors both outputs for undervoltage conditions, shutting down the converters if necessary. The ISL6549CR-T is available in a compact 16 Ld 4x4 QFN package, making it suitable for applications such as processor and memory supplies, ASIC power supplies, and embedded systems. Its adjustable frequency ranges from 150kHz to 1MHz, allowing for flexibility in design while maintaining a small external component count.

Datasheet Summary
Powered by GS/AI

The ISL6549CR-T is a dual-output voltage regulator designed for high-performance applications, providing both a synchronous rectified buck PWM controller and a linear regulator. It operates from a single 12V input supply, eliminating the need for a separate 5V supply. The device supports adjustable output voltages down to 0.8V and features a maximum static regulation tolerance of ±1% across line, load, and temperature variations. This regulator includes an integrated soft-start feature to control the power-up sequence and monitors both outputs for undervoltage conditions, shutting down the converters if necessary. The ISL6549CR-T is available in a compact 16 Ld 4x4 QFN package, making it suitable for applications such as processor and memory supplies, ASIC power supplies, and embedded systems. Its adjustable frequency ranges from 150kHz to 1MHz, allowing for flexibility in design while maintaining a small external component count.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6549CR-T - 070052-ISL6549CR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6549CR-T
070052-ISL6549CR-T
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6549CR-T 070052-ISL6549CR-T
Manufacturer: Intersil Win Source Part Number: 070052-ISL6549CR-T Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 150kHz to 1MHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (4x4) Purpose: Any Function Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070052-ISL6549CR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 150kHz to 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN (4x4)
Purpose: Any Function
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
QFN Voltage Regulator IC
776-ISL6549CR-T
QFN Voltage Regulator IC 776-ISL6549CR-T
IC REG DL BCK/LINEAR SYNC 16-QFN Product overview: ISL6549CR-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6549CR-T can be used for catalog matching and distributor lookup.

IC REG DL BCK/LINEAR SYNC 16-QFN Product overview: ISL6549CR-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6549CR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - ISL6549CR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
ISL6549CR-T
Voltage Regulators - Linear + Switching ISL6549CR-T
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz ~ 1MHz 16-QFN (4x4)

PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz ~ 1MHz 16-QFN (4x4)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - ISL6549CR-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
ISL6549CR-T
Voltage Regulators - Linear + Switching ISL6549CR-T
IC REG DL BUCK/LINEAR SYNC 16QFN

IC REG DL BUCK/LINEAR SYNC 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear + Switching - ISL6549CR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
ISL6549CR-T
PMIC - Voltage Regulators - Linear + Switching ISL6549CR-T
IC REG DL BUCK/LINEAR SYNC 16QFN

IC REG DL BUCK/LINEAR SYNC 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 070052-ISL6549CR-T 776-ISL6549CR-T ISL6549CR-T ISL6549CR-T ISL6549CR-T
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6549CR-T QFN Voltage Regulator IC Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching
Package Type Other; 16-QFN (4x4) Other; VQFN Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs Multiple Outputs
Unlock Full Specs
to access all available technical data