IC REG CTRLR BUCK 20QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6552CRZ | ISL6552CRZ |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Power Good | |
| fsw | 50 to 1500 kHz | 50 to 1500 kHz |
| Output Voltage Type | Fixed; PWM Signal | |
| Package Type | Other; 20-VQFN Exposed Pad |