Renesas Electronics Corporation Voltage Regulator IC ISL6534CRZR5229

Description
IC REG TRPL BCK/LINEAR 32QFN Product overview: ISL6534CRZR5229 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CRZR5229 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG TRPL BCK/LINEAR 32QFN Product overview: ISL6534CRZR5229 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CRZR5229 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-ISL6534CRZR5229
Voltage Regulator IC 776-ISL6534CRZR5229
IC REG TRPL BCK/LINEAR 32QFN Product overview: ISL6534CRZR5229 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CRZR5229 can be used for catalog matching and distributor lookup.

IC REG TRPL BCK/LINEAR 32QFN Product overview: ISL6534CRZR5229 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CRZR5229 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZR5229 - 136580-ISL6534CRZR5229 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZR5229
136580-ISL6534CRZR5229
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZR5229 136580-ISL6534CRZR5229
Manufacturer: Intersil Win Source Part Number: 136580-ISL6534CRZR52 29 Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1) Frequency - Switching: 300kHz to 1MHz Number of Outputs: 3 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Purpose: Any Function Supply Voltage - Operating: 3.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 136580-ISL6534CRZR5229
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Frequency - Switching: 300kHz to 1MHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Purpose: Any Function
Supply Voltage - Operating: 3.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear + Switching - ISL6534CRZR5229 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
ISL6534CRZR5229
Voltage Regulators - Linear + Switching ISL6534CRZR5229
IC REG TRPL BUCK/LNR SYNC 32QFN

IC REG TRPL BUCK/LNR SYNC 32QFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - ISL6534CRZR5229 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
ISL6534CRZR5229
Voltage Regulators - Linear + Switching ISL6534CRZR5229
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 1MHz 32-QFN (5x5)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 1MHz 32-QFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - ISL6534CRZR5229 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
ISL6534CRZR5229
Voltage Regulators - Linear + Switching ISL6534CRZR5229
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 1MHz 32-QFN (5x5)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 1MHz 32-QFN (5x5)

Buy Now
PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZR5229 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
ISL6534CRZR5229
PMIC - Voltage Regulators - Linear + Switching ISL6534CRZR5229
IC REG TRPL BUCK/LNR SYNC 32QFN

IC REG TRPL BUCK/LNR SYNC 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ISL6534CRZR5229 136580-ISL6534CRZR5229 ISL6534CRZR5229 ISL6534CRZR5229 ISL6534CRZR5229
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZR5229 Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching
Package Type Other; QFN Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Output Voltage 9 volts
IOUT 20 amps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data