IC REG CTRLR BUCK 24QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6567IRZ-TS2698 | ISL6567IRZ-TS2698 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Soft Start | |
| fsw | 200 to 2000 kHz | 200 to 2000 kHz |
| Duty Cycle | 66 | 66 |
| Output Voltage Type | Fixed; Transistor Driver |