Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
IC REG CTRLR BUCK 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6527AIRZ-ND | ISL6527AIRZ | ISL6527AIRZ | ISL6527AIRZ |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Phase Control | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |