Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
SWITCHING CONTROLLER, VOLTAGE-MO
IC REG CTRLR BUCK 14SOIC
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6526IBZ | ISL6526IBZ | ISL6526IBZ | ISL6526IBZ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Removed; Obsolete | Active | Active | |
| VIN | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts |