Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
Switching Controllers W/ANNEAL 2-4 PHS PWM CNTRLR 20L 5X5
IC REG CTRLR BUCK 20QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6558IRZA-T-ND | ISL6558IRZA-T | ISL6558IRZA-T | ISL6558IRZA-T |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | ||
| fsw | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable, Frequency Control, Power Good |