Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
SWITCHING CONTROLLER, VOLTAGE-MO
IC REG CTRLR BUCK 20QFN
Switching Controllers PWM CNTRLR NO DAC 20L 5X5 MLFP BULK
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6558IRZ-ND | ISL6558IRZ | ISL6558IRZ | ISL6558IRZ | ISL6558IRZ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | |||
| fsw | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; PWM Signal |