Renesas Electronics Corporation DC DC Switching Controllers ISL6559CRZ-T

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL6559CRZ-T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL6559CRZ-T-ND
DC DC Switching Controllers ISL6559CRZ-T-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ-T - 111662-ISL6559CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ-T
111662-ISL6559CRZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ-T 111662-ISL6559CRZ-T
Manufacturer: Intersil Win Source Part Number: 111662-ISL6559CRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 111662-ISL6559CRZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6559CRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6559CRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6559CRZ-T
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
DC DC Switching Controllers - ISL6559CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6559CRZ-T
DC DC Switching Controllers ISL6559CRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - ISL6559CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6559CRZ-T
DC DC Switching Controllers ISL6559CRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6559CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6559CRZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6559CRZ-T
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6559CRZ-T-ND 111662-ISL6559CRZ-T ISL6559CRZ-T ISL6559CRZ-T ISL6559CRZ-T
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CRZ-T Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 32-VFQFN Exposed Pad Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
fsw 80 to 1000 kHz 80 to 1000 kHz 80 to 1000 kHz 80 to 1000 kHz 80 to 1000 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage Type PWM Signal Fixed; PWM Signal
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 65 kHz
Duty Cycle 75
View Details
Switching Regulators - 1220359 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Sop
View Details