Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
Manufacturer: Intersil
Win Source Part Number: 070062-ISL6558CR-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-QFN-EP (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
IC REG CTRLR BUCK 20QFN
IC REG CTRLR BUCK 20QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6558CR-T-ND | 070062-ISL6558CR-T | ISL6558CR-T | ISL6558CR-T | ISL6558CR-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6558CR-T | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 20-VQFN Exposed Pad | Other; 20-QFN-EP (5x5) | Other; 20-VQFN Exposed Pad | ||
| fsw | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | PWM Signal | Fixed; PWM Signal |