Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACRZ ISL6565ACRZ

Description
Manufacturer: Intersil Win Source Part Number: 117357-ISL6565ACRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 117357-ISL6565ACRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACRZ - 117357-ISL6565ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACRZ
117357-ISL6565ACRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACRZ 117357-ISL6565ACRZ
Manufacturer: Intersil Win Source Part Number: 117357-ISL6565ACRZ Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 3 Output Phases: 3 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 28-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 117357-ISL6565ACRZ
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 28-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - ISL6565ACRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6565ACRZ
DC DC Switching Controllers ISL6565ACRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - ISL6565ACRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6565ACRZ
DC DC Switching Controllers ISL6565ACRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6565ACRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6565ACRZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6565ACRZ
IC REG CTRLR BUCK 28QFN

IC REG CTRLR BUCK 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6565ACRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6565ACRZ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6565ACRZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 117357-ISL6565ACRZ ISL6565ACRZ ISL6565ACRZ ISL6565ACRZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACRZ DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 28-QFN (5x5) Other; 28-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KN - Lingto Electronic Limited
Specs
Special Features Frequency Control, Ramp
View Details
Switching Regulators - 1672767 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20143 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8104-03CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers