IC REG DL BUCK/LNR SYNC 16QSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz ~ 1MHz 16-QSOP
IC REG DL BUCK/LNR SYNC 16QSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6549CAZAS2698 | ISL6549CAZAS2698 | ISL6549CAZAS2698 |
| Product Name | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) |