Buck Regulator Positive Output Step-Down ASI DC-DC Controller IC 64-QFN (9x9)
IC REG CTRLR BUCK ASI 64QFN
Buck Regulator Positive Output Step-Down ASI DC-DC Controller IC 64-QFN (9x9)
IC REG CTRLR BUCK ASI 64QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6590DR-T-ND | ISL6590DR-T | ISL6590DR-T | ISL6590DR-T |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | ||
| fsw | 250 to 1000 kHz | 250 to 1000 kHz | 250 to 1000 kHz | 250 to 1000 kHz |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Life Cycle Stage | Removed | Removed; Obsolete |