The ISL6553CB-T is a multi-phase PWM controller IC designed for precision voltage regulation in advanced microprocessor applications. It supports programmable VID codes ranging from 1.05V to 1.825V with a system accuracy of ±1%, allowing for flexible voltage adjustments. The controller features a fast transient response and includes droop compensation, which can be easily set with a single resistor to minimize voltage overshoot or undershoot. This IC is equipped with a power good (PGOOD) monitor that indicates when the CORE voltage is within specified limits, and it incorporates over-voltage and under-voltage protection mechanisms to safeguard the microprocessor. Additionally, it offers over-current protection that limits the output current to 41% of the programmed trip value, enhancing the reliability of the power system. The ISL6553CB-T operates with a high ripple frequency, which improves efficiency by allowing the use of smaller, lower-cost components. It is available in a 16-lead SOIC package and is suitable for applications requiring robust power management solutions.
Manufacturer: Intersil
Win Source Part Number: 070054-ISL6553CB-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 50kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 2
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070054-ISL6553CB-T | ISL6553CB-T | ISL6553CB-T | ISL6553CB-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6553CB-T | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete |