The ISL6549CAZA is a dual-output voltage regulator designed for high-performance applications, providing both a synchronous rectified buck PWM controller and a linear regulator. It operates from a single 12V input supply and is capable of delivering adjustable output voltages down to 0.8V, with a maximum static regulation tolerance of ±1% across line, load, and temperature variations. The device features a simple single-loop voltage-mode control design, ensuring fast transient response and minimal external component requirements. An integrated soft-start function allows for controlled regulation of both outputs, while undervoltage monitoring protects against output drops below 75% of nominal levels by shutting off both converters and entering a retry mode. The ISL6549CAZA is available in a 16-lead QSOP package and is RoHS compliant, making it suitable for a variety of applications including processor and memory supplies, ASIC power supplies, and embedded systems.
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz ~ 1MHz 16-QSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz ~ 1MHz 16-QSOP
IC REG DL BUCK/LNR SYNC 16QSOP
IC REG DL BUCK/LNR SYNC 16QSOP
SWITCHING CONTROLLER
| Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6549CAZA | ISL6549CAZA | ISL6549CAZA | ISL6549CAZA |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | SSOP | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | Removed | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |