The ISL6528CB is a dual-output voltage regulator designed for high-performance applications such as graphics cards and embedded processors. It features a standard buck PWM controller and a linear power controller, allowing it to provide two regulated output voltages simultaneously. The device operates at a constant frequency of 600kHz and offers a maximum static regulation tolerance of ±2% across various conditions, including line, load, and temperature variations. The output voltage range is adjustable from 0.8V to 3.3V using external resistors, making it versatile for different applications. An integrated soft-start feature ensures that both outputs reach regulation smoothly, while undervoltage monitoring protects against faults by shutting down the regulators if the output drops below 52.5% of the reference voltage. The ISL6528CB is packaged in an 8-lead SOIC format and is suitable for applications requiring both high current and lower current supplies, such as GPU and memory power supplies.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 8-SOIC
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 8-SOIC
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 8-SOIC
SWITCHING CONTROLLER
IC REG DL BUCK/LINEAR SYNC 8SOIC
IC REG DL BUCK/LINEAR SYNC 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6528CB-ND | ISL6528CB | ISL6528CB | ISL6528CB | ISL6528CB |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Life Cycle Stage | Removed; Obsolete | Removed | Removed; Obsolete |