Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6564ACRZ-T ISL6564ACRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070068-ISL6564ACRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070068-ISL6564ACRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6564ACRZ-T - 070068-ISL6564ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6564ACRZ-T
070068-ISL6564ACRZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6564ACRZ-T 070068-ISL6564ACRZ-T
Manufacturer: Intersil Win Source Part Number: 070068-ISL6564ACRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Intersil
Win Source Part Number: 070068-ISL6564ACRZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6564ACRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6564ACRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6564ACRZ-T
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
DC DC Switching Controllers - ISL6564ACRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6564ACRZ-T
DC DC Switching Controllers ISL6564ACRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)

Buy Now Datasheet
DC DC Switching Controllers - ISL6564ACRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6564ACRZ-T
DC DC Switching Controllers ISL6564ACRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6564ACRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6564ACRZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6564ACRZ-T
IC REG CTRLR BUCK 40QFN

IC REG CTRLR BUCK 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 070068-ISL6564ACRZ-T ISL6564ACRZ-T ISL6564ACRZ-T ISL6564ACRZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6564ACRZ-T Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data